Vishay Intertechnology, Inc. Tantulum Capacitors 109D108X0015K0E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109D series comprises axial through-hole wet tantalum capacitors with sintered anodes and elastomer sealing, rated for operation up to +125 °C with voltage derating. The 109D108X0015K0E3 variant is a 1000 µF capacitor at 15 V DC with a K case code, measuring 0.375 ± 0.016 inches in diameter and 1.062 ± 0.016 inches in length, featuring 100 % tin terminations for RoHS compliance. It has a maximum ESR of 17 Ω at 120 Hz, a maximum DC leakage current of 1.2 µA at +25 °C, and a capacitance tolerance of ±20 %. The unit supports a 2000 hour life test at +85 °C or +125 °C at rated voltage, with capacitance change not exceeding ±10 % for voltages above 15 V. It meets the performance requirements of military specification MIL-DTL-3965.

Datasheet Summary
Powered by GS/AI

The 109D series comprises axial through-hole wet tantalum capacitors with sintered anodes and elastomer sealing, rated for operation up to +125 °C with voltage derating. The 109D108X0015K0E3 variant is a 1000 µF capacitor at 15 V DC with a K case code, measuring 0.375 ± 0.016 inches in diameter and 1.062 ± 0.016 inches in length, featuring 100 % tin terminations for RoHS compliance. It has a maximum ESR of 17 Ω at 120 Hz, a maximum DC leakage current of 1.2 µA at +25 °C, and a capacitance tolerance of ±20 %. The unit supports a 2000 hour life test at +85 °C or +125 °C at rated voltage, with capacitance change not exceeding ±10 % for voltages above 15 V. It meets the performance requirements of military specification MIL-DTL-3965.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D108X0015K0E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D108X0015K0E3
Tantulum Capacitors 3148-109D108X0015K0E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-109D108X0015K0E3
Product Name Tantulum Capacitors
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details