The 109D107X9060F2 is a tantalum capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in industrial, automotive, and telecommunications sectors. It features axial through-hole terminations available in standard tin/lead or RoHS-compliant 100% tin options. This model is equivalent to various military specifications, including MIL-DTL-3965, ensuring it meets stringent performance standards. The capacitor operates within a temperature range of -55 °C to +85 °C, with the capability to function at +125 °C when voltage derating is applied. It has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for tighter tolerances available. The maximum DC leakage current is specified to not exceed initial requirements or 1 OºA, whichever is greater, and it can withstand a life test of 2000 hours at +85 °C or +125 °C under applicable DC working voltage. Engineers considering this capacitor should note its robust design and compliance with military specifications, making it suitable for demanding applications. The product is packaged in formed plastic trays, and tape and reel packaging is not available due to the unit weight.
100µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Wet Tantalum Capacitor 100uF 60V 10% Axial 2.5R 125C Product overview: 109D107X9060F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 60V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D107X9060F2 can be used for catalog matching and distributor lookup.
CAP TANT 100UF 10% 60V AXIAL
CAP TANT 100UF 10% 60V AXIAL
TANTALUM CAPACITOR, 100UF, 60V, 2.5 OHM, 0.1, AXIAL; Capacitance:100µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:300mA; Product Height:- RoHS Compliant: No
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1226-ND | 3148-109D107X9060F2 | 59-109D107X9060F2 | 109D107X9060F2 | 109D107X9060F2 | 94F412 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | 100uF 60V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 100Uf, 60V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| Mounting Style | Through Hole | Through Hole; Axial |