Vishay Intertechnology, Inc. Tantulum Capacitors 109D107X9060F0E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wet tantalum capacitors with axial leads and elastomer sealing for operation to +125 °C under voltage derating, designed for industrial, automotive, and telecommunications applications. The part is in case code F, measuring 0.281 ± 0.016 inches [7.14 ± 0.41 mm] in diameter and 0.641 + 0.031 / - 0.016 inches [16.28 + 0.79 / - 0.41 mm] in length, with 100 % tin terminations and an outer plastic film insulating sleeve. Capacitance is 100 μF at 60 V with ± 10 % tolerance. The device meets MIL-DTL-3965 performance requirements, withstands a 2000 h life test at +85 °C or +125 °C at rated voltage, and maintains leakage current, ESR, and capacitance change within specified limits.

Datasheet Summary
Powered by GS/AI

Wet tantalum capacitors with axial leads and elastomer sealing for operation to +125 °C under voltage derating, designed for industrial, automotive, and telecommunications applications. The part is in case code F, measuring 0.281 ± 0.016 inches [7.14 ± 0.41 mm] in diameter and 0.641 + 0.031 / - 0.016 inches [16.28 + 0.79 / - 0.41 mm] in length, with 100 % tin terminations and an outer plastic film insulating sleeve. Capacitance is 100 μF at 60 V with ± 10 % tolerance. The device meets MIL-DTL-3965 performance requirements, withstands a 2000 h life test at +85 °C or +125 °C at rated voltage, and maintains leakage current, ESR, and capacitance change within specified limits.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D107X9060F0E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D107X9060F0E3
Tantulum Capacitors 3148-109D107X9060F0E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-109D107X9060F0E3
Product Name Tantulum Capacitors
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers