100µF Hermetically Sealed Tantalum Capacitors 25V Axial 4Ohm
CAP TANT 100UF 10% 25V AXIAL Product overview: 109D107X9025F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D107X9025F2 can be used for catalog matching and distributor lookup.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
CAP TANT 100UF 10% 25V AXIAL
CAP TANT 100UF 10% 25V AXIAL
TANTALUM CAPACITOR, 100UF, 25V, 4 OHM, 0.1, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109D107X9025F2-ND | 59-109D107X9025F2 | 3148-109D107X9025F2 | 109D107X9025F2 | 109D107X9025F2 | 94F411 |
| Product Name | Tantalum Capacitors | 100UF 25V Capacitor | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 25V, 4 Ohm, 0.1, Axial; Capacitance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| Mounting Style | Through Hole | Through Hole; Axial |