Vishay Intertechnology, Inc. Tantalum Capacitors 109D107X9015C2

Description
100µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D107X9015C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D107X9015C2-ND
Tantalum Capacitors 109D107X9015C2-ND
100µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm

100µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D107X9015C2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D107X9015C2
Tantulum Capacitors 3148-109D107X9015C2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 15V, 4 Ohm, 0.1, Axial; Capacitance Vishay - 08J4281 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 15V, 4 Ohm, 0.1, Axial; Capacitance Vishay
08J4281
Tantalum Capacitor, 100Uf, 15V, 4 Ohm, 0.1, Axial; Capacitance Vishay 08J4281
TANTALUM CAPACITOR, 100UF, 15V, 4 OHM, 0.1, AXIAL; Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4ohm; Failure Rate:-; Ripple Current:160mA; Product Diameter:5.56mm RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 15V, 4 OHM, 0.1, AXIAL; Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4ohm; Failure Rate:-; Ripple Current:160mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 109D107X9015C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D107X9015C2
Capacitors - Tantalum Capacitors 109D107X9015C2
CAP TANT 100UF 10% 15V AXIAL

CAP TANT 100UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109D107X9015C2-ND 3148-109D107X9015C2 08J4281 109D107X9015C2
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 100Uf, 15V, 4 Ohm, 0.1, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814700 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - THF157K015P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details