Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4ohm; Failure Rate:-; Ripple Current:270mA; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 61AC3346 |
| Product Name | Capacitance Vishay |
| Configuration / Form Factor | PC Pin |