Vishay Precision Group Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay 1.5SMC33CA-E3/57T.

Description
DIODE, TVS, 1.5KW, 28.2V, BIDIR, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, TVS, 1.5KW, 28.2V, BIDIR, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay - 28AC6351 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay
28AC6351
Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay 28AC6351
DIODE, TVS, 1.5KW, 28.2V, BIDIR, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 28.2V, BIDIR, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC6351
Product Name Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details