The Vishay 1.5KE series TVS diode is designed for transient voltage suppression with a peak pulse power capability of 1500 W. It features a breakdown voltage range from 6.8 V to 540 V, making it suitable for various applications requiring protection against voltage transients. The diode is available in both uni-directional and bi-directional configurations, with a maximum clamping voltage of 125 V and a reverse standoff voltage of 91 V. It has a fast response time and low incremental surge resistance, ensuring effective clamping during transient events. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and is RoHS compliant. The molded epoxy body provides durability, and the diode is designed to operate within a temperature range of -55 °C to 175 °C. This product is ideal for protecting sensitive electronics in consumer, industrial, automotive, and telecommunication applications.
TVS DIODE, 1.5KW, 91V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 78K1666 |
| Product Name | Tvs Diode, 1.5Kw, 91V, 1.5Ke; Product Range Vishay |
| Direction | Unidirectional |