Vishay Intertechnology, Inc. TVS Protection Diode 1.5KE7.5CAHE3_A/C

Description
TVS DIODE 6.4VWM 11.3VC 1.5KE Product overview: 1.5KE7.5CAHE3_A/C from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE7.5CAHE3_A/ C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 6.4VWM 11.3VC 1.5KE Product overview: 1.5KE7.5CAHE3_A/C from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE7.5CAHE3_A/ C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode 144-1.5KE7.5CAHE3_A/C
TVS DIODE 6.4VWM 11.3VC 1.5KE Product overview: 1.5KE7.5CAHE3_A/C from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE7.5CAHE3_A/ C can be used for catalog matching and distributor lookup.

TVS DIODE 6.4VWM 11.3VC 1.5KE Product overview: 1.5KE7.5CAHE3_A/C from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE7.5CAHE3_A/C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE7.5CAHE3_A/C - 760043-1.5KE7.5CAHE3_A/C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE7.5CAHE3_A/C
760043-1.5KE7.5CAHE3_A/C
TVS - TVS - Diodes - 1.5KE7.5CAHE3_A/C 760043-1.5KE7.5CAHE3_A/C
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760043-1.5KE7.5CAHE3 _A/C Series: Automotive, AEC-Q101, TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: Automotive Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.4V Current - Peak Pulse (10/1000μs): 133A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE7.5CA Categories: Circuit Protection Minimum Breakdown Voltage: 7.13V Manufacturer Package: 1.5KE Maximum Clamping Voltage: 11.3V ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760043-1.5KE7.5CAHE3_A/C
Series: Automotive, AEC-Q101, TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.4V
Current - Peak Pulse (10/1000μs): 133A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE7.5CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.13V
Manufacturer Package: 1.5KE
Maximum Clamping Voltage: 11.3V
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE7.5CAHE3_A/C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE7.5CAHE3_A/C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE7.5CAHE3_A/C
TVS DIODE 6.4VWM 11.3VC 1.5KE

TVS DIODE 6.4VWM 11.3VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE7.5CAHE3_A/C 760043-1.5KE7.5CAHE3_A/C 1.5KE7.5CAHE3_A/C
Product Name TVS Protection Diode TVS - TVS - Diodes - 1.5KE7.5CAHE3_A/C Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data