Vishay Intertechnology, Inc. 1500W 15V TVS Protection Diode 1.5KA15A-E3/54

Description
TVS Diodes - Transient Voltage Suppressors 1500W 15V Unidirect Product overview: 1.5KA15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KA15A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diodes - Transient Voltage Suppressors 1500W 15V Unidirect Product overview: 1.5KA15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KA15A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500W 15V TVS Protection Diode - 144-1.5KA15A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 15V TVS Protection Diode
144-1.5KA15A-E3/54
1500W 15V TVS Protection Diode 144-1.5KA15A-E3/54
TVS Diodes - Transient Voltage Suppressors 1500W 15V Unidirect Product overview: 1.5KA15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KA15A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 1500W 15V Unidirect Product overview: 1.5KA15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KA15A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - 1.5KA15A-E3/54 - 1034011-1.5KA15A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KA15A-E3/54
1034011-1.5KA15A-E3/54
TVS - TVS - Diodes - 1.5KA15A-E3/54 1034011-1.5KA15A-E3/54
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034011-1.5KA15A-E3/ 54 Clamping Voltage: 21.2 V Polarity: Unidirectional Peak Pulse Current: 70.8 A Operating Supply Voltage: 12.8 V Direction: Unidirectional Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 14.3 V Max Surge Current: 200 A Min Breakdown Voltage: 14.3 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 12.8 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034011-1.5KA15A-E3/54
Clamping Voltage: 21.2 V
Polarity: Unidirectional
Peak Pulse Current: 70.8 A
Operating Supply Voltage: 12.8 V
Direction: Unidirectional
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Breakdown Voltage: 14.3 V
Max Surge Current: 200 A
Min Breakdown Voltage: 14.3 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 12.8 V
Test Current: 1 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KA15A-E3/54 1034011-1.5KA15A-E3/54
Product Name 1500W 15V TVS Protection Diode TVS - TVS - Diodes - 1.5KA15A-E3/54
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel
Peak Pulse Power 1500 watts
Unlock Full Specs
to access all available technical data