Vishay Intertechnology, Inc. NTC Thermistors 08M5002JF

Description
NTC Thermistor 50k Bead
Request a Quote Datasheet
Description
NTC Thermistor 50k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 08M5002JF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
08M5002JF-ND
NTC Thermistors 08M5002JF-ND
NTC Thermistor 50k Bead

NTC Thermistor 50k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2590 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
46M2590
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 46M2590
NTC THERMISTOR; Zero Power Resistance at 25°C:50kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; No. of Pins:2PinsRoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:50kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 08M5002JF-ND 46M2590
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032576-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details