Vishay Intertechnology, Inc. NTC Thermistors 08M3002JF

Description
NTC Thermistor 30k Bead
Request a Quote Datasheet
Description
NTC Thermistor 30k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 08M3002JF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
08M3002JF-ND
NTC Thermistors 08M3002JF-ND
NTC Thermistor 30k Bead

NTC Thermistor 30k Bead

Buy Now Datasheet
Ntc Thermistor, 30Kohm; Zero Power Resistance At 25°C Vishay - 41K9388 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 30Kohm; Zero Power Resistance At 25°C Vishay
41K9388
Ntc Thermistor, 30Kohm; Zero Power Resistance At 25°C Vishay 41K9388
NTC THERMISTOR, 30KOHM; Zero Power Resistance at 25°C:30kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 30KOHM; Zero Power Resistance at 25°C:30kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 08M3002JF-ND 41K9388
Product Name NTC Thermistors Ntc Thermistor, 30Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - 11026148-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 30000 ohms
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details