Vishay Precision Group Ntc Thermistor, 200Kohm; Zero Power Resistance At 25°C Vishay 07M2003JF

Description
NTC THERMISTOR, 200KOHM; Zero Power Resistance at 25°C:200kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
NTC THERMISTOR, 200KOHM; Zero Power Resistance at 25°C:200kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 200Kohm; Zero Power Resistance At 25°C Vishay - 41K9387 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 200Kohm; Zero Power Resistance At 25°C Vishay
41K9387
Ntc Thermistor, 200Kohm; Zero Power Resistance At 25°C Vishay 41K9387
NTC THERMISTOR, 200KOHM; Zero Power Resistance at 25°C:200kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 200KOHM; Zero Power Resistance at 25°C:200kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 41K9387
Product Name Ntc Thermistor, 200Kohm; Zero Power Resistance At 25°C Vishay
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 4962772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details