Vishay Precision Group Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Vishay 070Y501

Description
TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Vishay - 04F2159 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Vishay
04F2159
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Vishay 04F2159
TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F2159
Product Name Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details