Vishay Precision Group Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Vishay 070L503

Description
TRIMMER POTENTIOMETER, 50KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 50KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Vishay - 04F2184 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Vishay
04F2184
Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Vishay 04F2184
TRIMMER POTENTIOMETER, 50KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F2184
Product Name Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details