Vishay Precision Group Trimmer, Potentiometer, 100Kohm 20Turn Thru Hole; Trimpot Type Vishay 070L104

Description
TRIMMER, POTENTIOMETER, 100KOHM 20TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER, 100KOHM 20TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 100Kohm 20Turn Thru Hole; Trimpot Type Vishay - 04F2185 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 100Kohm 20Turn Thru Hole; Trimpot Type Vishay
04F2185
Trimmer, Potentiometer, 100Kohm 20Turn Thru Hole; Trimpot Type Vishay 04F2185
TRIMMER, POTENTIOMETER, 100KOHM 20TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 100KOHM 20TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F2185
Product Name Trimmer, Potentiometer, 100Kohm 20Turn Thru Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 2274829 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 100 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details