Vishay Precision Group Trimmer, Potentiometer, 2Mohm 25Turn Thru Hole; Trimpot Type Vishay 064Y205

Description
TRIMMER, POTENTIOMETER, 2MOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:64Y SeriesRoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER, 2MOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:64Y SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 2Mohm 25Turn Thru Hole; Trimpot Type Vishay - 67F5858 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 2Mohm 25Turn Thru Hole; Trimpot Type Vishay
67F5858
Trimmer, Potentiometer, 2Mohm 25Turn Thru Hole; Trimpot Type Vishay 67F5858
TRIMMER, POTENTIOMETER, 2MOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:64Y SeriesRoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 2MOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:64Y SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5858
Product Name Trimmer, Potentiometer, 2Mohm 25Turn Thru Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details