Vishay Precision Group Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Vishay 064Y103

Description
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Vishay - 67F5849 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Vishay
67F5849
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Vishay 67F5849
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5849
Product Name Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details