Vishay Precision Group Trimmer, Potentiometer, 25Kohm 25Turn Thru Hole; Trimpot Type Vishay 064X253

Description
TRIMMER, POTENTIOMETER, 25KOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER, 25KOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 25Kohm 25Turn Thru Hole; Trimpot Type Vishay - 67F5785 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 25Kohm 25Turn Thru Hole; Trimpot Type Vishay
67F5785
Trimmer, Potentiometer, 25Kohm 25Turn Thru Hole; Trimpot Type Vishay 67F5785
TRIMMER, POTENTIOMETER, 25KOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 25KOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5785
Product Name Trimmer, Potentiometer, 25Kohm 25Turn Thru Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers