Vishay Precision Group Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Vishay 064X201

Description
TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Vishay - 67F5778 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Vishay
67F5778
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Vishay 67F5778
TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5778
Product Name Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 60 ohms
View Details