Vishay Precision Group Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Vishay 064W104

Description
TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Vishay - 67F5834 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Vishay
67F5834
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Vishay 67F5834
TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5834
Product Name Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details