Vishay Precision Group Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay 063X104

Description
TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Description
TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay - 67F5750 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay
67F5750
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay 67F5750
TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5750
Product Name Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details