Vishay Precision Group Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay 063S503

Description
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 67F5731, features a resistance value of 50 kΩ and is designed for single-turn adjustments. It utilizes a cermet element for durability and stability, with a power rating of 500 mW at 70 °C, derating to 0 W at 125 °C. The device has a mechanical travel of 300° ± 50° and an effective electrical travel of 270° nominal. It offers a resistance tolerance of ± 10% and a temperature coefficient of resistance of ± 100 ppm/°C. This potentiometer is suitable for through-hole mounting and is compliant with RoHS standards. It has a sealing rating of IP64, making it resistant to dust and moisture. The terminals are made of pure tin, ensuring good solderability. The product is packaged in boxes of 200 pieces, with alternative packaging options available upon request. The operating temperature range is from -55 °C to +125 °C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 67F5731, features a resistance value of 50 kΩ and is designed for single-turn adjustments. It utilizes a cermet element for durability and stability, with a power rating of 500 mW at 70 °C, derating to 0 W at 125 °C. The device has a mechanical travel of 300° ± 50° and an effective electrical travel of 270° nominal. It offers a resistance tolerance of ± 10% and a temperature coefficient of resistance of ± 100 ppm/°C. This potentiometer is suitable for through-hole mounting and is compliant with RoHS standards. It has a sealing rating of IP64, making it resistant to dust and moisture. The terminals are made of pure tin, ensuring good solderability. The product is packaged in boxes of 200 pieces, with alternative packaging options available upon request. The operating temperature range is from -55 °C to +125 °C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay - 67F5731 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay
67F5731
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay 67F5731
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5731
Product Name Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers