Vishay Precision Group Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay 063S103

Description
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay - 67F5728 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay
67F5728
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay 67F5728
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5728
Product Name Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details