Vishay Precision Group Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay 063P102

Description
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 67F5706, is a single-turn, through-hole device with a resistance value of 1 kΩ. It features a cermet element and is designed for side adjustment. The potentiometer has a power rating of 500 mW at 70 °C, with a maximum voltage of 250 V. It offers a resistance tolerance of ±10% and operates effectively within a temperature range of -55 °C to +125 °C. The mechanical travel is nominally 300° with a starting torque of 35 mNm maximum. The device is sealed to IP64 standards, ensuring protection against dust and moisture. It is suitable for applications requiring precise adjustments and is compliant with various testing standards, including CECC and IEC. The product is packaged in boxes of 200 pieces, with alternative packaging options available upon request.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 67F5706, is a single-turn, through-hole device with a resistance value of 1 kΩ. It features a cermet element and is designed for side adjustment. The potentiometer has a power rating of 500 mW at 70 °C, with a maximum voltage of 250 V. It offers a resistance tolerance of ±10% and operates effectively within a temperature range of -55 °C to +125 °C. The mechanical travel is nominally 300° with a starting torque of 35 mNm maximum. The device is sealed to IP64 standards, ensuring protection against dust and moisture. It is suitable for applications requiring precise adjustments and is compliant with various testing standards, including CECC and IEC. The product is packaged in boxes of 200 pieces, with alternative packaging options available upon request.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay - 67F5706 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay
67F5706
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay 67F5706
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67F5706
Product Name Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details