Vishay Precision Group Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Vishay 043P104

Description
TRIMMER POTENTIOMETER, 100KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 100KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Vishay - 01F8190 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Vishay
01F8190
Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Vishay 01F8190
TRIMMER POTENTIOMETER, 100KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8190
Product Name Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details