Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT 03T5000SFC5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT - 03T5000SFC5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT
03T5000SFC5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT 03T5000SFC5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T5000SFC5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers