Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 470 ohm, CHASSIS MOUNT 03T4700SPA5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 470ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 470ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 470 ohm, CHASSIS MOUNT - 03T4700SPA5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 470 ohm, CHASSIS MOUNT
03T4700SPA5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 470 ohm, CHASSIS MOUNT 03T4700SPA5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 470ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 470ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T4700SPA5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 470 ohm, CHASSIS MOUNT
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers