Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 390 ohm, CHASSIS MOUNT 03T3900SPC8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 390ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 390ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 390 ohm, CHASSIS MOUNT - 03T3900SPC8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 390 ohm, CHASSIS MOUNT
03T3900SPC8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 390 ohm, CHASSIS MOUNT 03T3900SPC8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 390ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 390ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T3900SPC8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 390 ohm, CHASSIS MOUNT
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details