Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT 03T3300SPA3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT - 03T3300SPA3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT
03T3300SPA3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT 03T3300SPA3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T3300SPA3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers