Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT 03T2700SPA8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT - 03T2700SPA8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT
03T2700SPA8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT 03T2700SPA8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T2700SPA8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details