Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT 03T2700JP

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT - 03T2700JP - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT
03T2700JP
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT 03T2700JP
RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 270ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T2700JP
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 270 ohm, CHASSIS MOUNT
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers