Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT 03T2200SFA4

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT - 03T2200SFA4 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT
03T2200SFA4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT 03T2200SFA4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T2200SFA4
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details