Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT 03T1800JF

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT - 03T1800JF - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT
03T1800JF
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT 03T1800JF
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T1800JF
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details