Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT 03T1200SPA8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT - 03T1200SPA8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT
03T1200SPA8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT 03T1200SPA8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T1200SPA8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers