Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT 03T1200SFA8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT - 03T1200SFA8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT
03T1200SFA8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT 03T1200SFA8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 120ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T1200SFA8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 120 ohm, CHASSIS MOUNT
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details