Vishay Intertechnology, Inc. NTC Thermistors 02T1001JF

Description
NTC Thermistor 1k Bead
Request a Quote Datasheet
Description
NTC Thermistor 1k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 02T1001JF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
02T1001JF-ND
NTC Thermistors 02T1001JF-ND
NTC Thermistor 1k Bead

NTC Thermistor 1k Bead

Buy Now Datasheet
Ntc Thermistor; Thermistor Case Style Vishay - 46M2588 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Thermistor Case Style Vishay
46M2588
Ntc Thermistor; Thermistor Case Style Vishay 46M2588
NTC THERMISTOR; Thermistor Case Style:Radial Leaded; No. of Pins:2Pins; No. of Pins:2 Pin; R/T Curve:2; Resistance:1kohm; Thermistor Tolerance:-5% to +5%; Thermistor Type:NTC RoHS Compliant: Yes

NTC THERMISTOR; Thermistor Case Style:Radial Leaded; No. of Pins:2Pins; No. of Pins:2 Pin; R/T Curve:2; Resistance:1kohm; Thermistor Tolerance:-5% to +5%; Thermistor Type:NTC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 02T1001JF-ND 46M2588
Product Name NTC Thermistors Ntc Thermistor; Thermistor Case Style Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1460111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7.5 sec, in air
Length 0.0984 inch (2.5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details