Vishay Precision Group NTC Thermistors 02M1501JF

Description
NTC Thermistor 1.5k Bead
Request a Quote Datasheet
Description
NTC Thermistor 1.5k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-02M1501JF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-02M1501JF-ND
NTC Thermistors 56-02M1501JF-ND
NTC Thermistor 1.5k Bead

NTC Thermistor 1.5k Bead

Buy Now Datasheet
Ntc Thermistor, 1.5Kohm; Zero Power Resistance At 25°C Vishay - 41K9379 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 1.5Kohm; Zero Power Resistance At 25°C Vishay
41K9379
Ntc Thermistor, 1.5Kohm; Zero Power Resistance At 25°C Vishay 41K9379
NTC THERMISTOR, 1.5KOHM; Zero Power Resistance at 25°C:1.5kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 1.5KOHM; Zero Power Resistance at 25°C:1.5kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-02M1501JF-ND 41K9379
Product Name NTC Thermistors Ntc Thermistor, 1.5Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-701131-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details