Vishay Precision Group NTC Thermistors 02C5000FF

Description
NTC Thermistor 500 Bead
Request a Quote Datasheet
Description
NTC Thermistor 500 Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-3521-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-3521-ND
NTC Thermistors 541-3521-ND
NTC Thermistor 500 Bead

NTC Thermistor 500 Bead

Buy Now Datasheet
Ntc Thermistor, 500 Ohm; Zero Power Resistance At 25°C Vishay - 41K9374 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 500 Ohm; Zero Power Resistance At 25°C Vishay
41K9374
Ntc Thermistor, 500 Ohm; Zero Power Resistance At 25°C Vishay 41K9374
NTC THERMISTOR, 500 OHM; Zero Power Resistance at 25°C:500ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 500 OHM; Zero Power Resistance at 25°C:500ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-3521-ND 41K9374
Product Name NTC Thermistors Ntc Thermistor, 500 Ohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Length 0.7559 inch (19.2 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - 223-20026072-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details