Vishay Precision Group NTC Thermistors 02C1001FF

Description
NTC Thermistor 1k Bead
Request a Quote Datasheet
Description
NTC Thermistor 1k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-02C1001FF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-02C1001FF-ND
NTC Thermistors 56-02C1001FF-ND
NTC Thermistor 1k Bead

NTC Thermistor 1k Bead

Buy Now Datasheet
Ntc Thermistor, 1Kohm; Zero Power Resistance At 25°C Vishay - 41K9369 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 1Kohm; Zero Power Resistance At 25°C Vishay
41K9369
Ntc Thermistor, 1Kohm; Zero Power Resistance At 25°C Vishay 41K9369
NTC THERMISTOR, 1KOHM; Zero Power Resistance at 25°C:1kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 1KOHM; Zero Power Resistance at 25°C:1kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-02C1001FF-ND 41K9369
Product Name NTC Thermistors Ntc Thermistor, 1Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
Thermistor ICs - 1620307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details