Vishay Precision Group Ntc Thermistor, 100 Ohm; Zero Power Resistance At 25°C Vishay 02C1000JF

Description
NTC THERMISTOR, 100 OHM; Zero Power Resistance at 25°C:100ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 100 OHM; Zero Power Resistance at 25°C:100ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 100 Ohm; Zero Power Resistance At 25°C Vishay - 41K9368 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100 Ohm; Zero Power Resistance At 25°C Vishay
41K9368
Ntc Thermistor, 100 Ohm; Zero Power Resistance At 25°C Vishay 41K9368
NTC THERMISTOR, 100 OHM; Zero Power Resistance at 25°C:100ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 100 OHM; Zero Power Resistance at 25°C:100ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 41K9368
Product Name Ntc Thermistor, 100 Ohm; Zero Power Resistance At 25°C Vishay
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-055314-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details