Vishay Precision Group NTC Thermistors 02C0500JF

Description
NTC Thermistor 50 Bead
Request a Quote Datasheet
Description
NTC Thermistor 50 Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-1209-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1209-ND
NTC Thermistors 541-1209-ND
NTC Thermistor 50 Bead

NTC Thermistor 50 Bead

Buy Now Datasheet
Ntc Thermistor, 50Kohm; Zero Power Resistance At 25°C Vishay - 41K9367 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 50Kohm; Zero Power Resistance At 25°C Vishay
41K9367
Ntc Thermistor, 50Kohm; Zero Power Resistance At 25°C Vishay 41K9367
NTC THERMISTOR, 50KOHM; Zero Power Resistance at 25°C:50ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 50KOHM; Zero Power Resistance at 25°C:50ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1209-ND 41K9367
Product Name NTC Thermistors Ntc Thermistor, 50Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistors - 1624366-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
Thermistor ICs - 7639175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details