Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm, SURFACE MOUNT 01W3001KP

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm, SURFACE MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm, SURFACE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm, SURFACE MOUNT - 01W3001KP - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm, SURFACE MOUNT
01W3001KP
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm, SURFACE MOUNT 01W3001KP
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm, SURFACE MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm, SURFACE MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 01W3001KP
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm, SURFACE MOUNT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details