Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, CHASSIS MOUNT 01T5001SPA5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, CHASSIS MOUNT - 01T5001SPA5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, CHASSIS MOUNT
01T5001SPA5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, CHASSIS MOUNT 01T5001SPA5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 01T5001SPA5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, CHASSIS MOUNT
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details