Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT 01T3301SPB8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT - 01T3301SPB8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT
01T3301SPB8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT 01T3301SPB8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 01T3301SPB8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details