Vishay Precision Group NTC Thermistors 01T1002JF

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-1204-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1204-ND
NTC Thermistors 541-1204-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
NTC THERMISTOR 10K OHM 5% BEAD - 873-01T1002JF - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 10K OHM 5% BEAD
873-01T1002JF
NTC THERMISTOR 10K OHM 5% BEAD 873-01T1002JF
NTC THERMISTOR 10K OHM 5% BEAD

NTC THERMISTOR 10K OHM 5% BEAD

Supplier's Site
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 07J8271 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
07J8271
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 07J8271
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:T Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:T Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-1204-ND 873-01T1002JF 07J8271
Product Name NTC Thermistors NTC THERMISTOR 10K OHM 5% BEAD Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - 11029041-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 300 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details