Vishay Precision Group Ntc Thermistor; Zero Power Resistance At 25°C Vishay 01T1001FP

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:T Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; R/T Curve:1 RoHS Compliant: No
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:T Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; R/T Curve:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 07J8195 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
07J8195
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 07J8195
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:T Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; R/T Curve:1 RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:T Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; R/T Curve:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 07J8195
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624359-2 - TE Connectivity
Specs
Resistance (@25°C) 33000 ohms
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details