Vishay Precision Group NTC Thermistors 01M1002SFC3

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-01M1002SFC3-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-01M1002SFC3-ND
NTC Thermistors 56-01M1002SFC3-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, 10Kohm; Zero Power Resistance At 25°C Vishay - 18K4982 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm; Zero Power Resistance At 25°C Vishay
18K4982
Ntc Thermistor, 10Kohm; Zero Power Resistance At 25°C Vishay 18K4982
NTC THERMISTOR, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:M Series; Thermistor Mounting:Through Hole; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-01M1002SFC3-ND 18K4982
Product Name NTC Thermistors Ntc Thermistor, 10Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details