Vishay Precision Group NTC Thermistors 01C5001JF

Description
NTC Thermistor 5k Bead
Request a Quote Datasheet
Description
NTC Thermistor 5k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 01C5001JF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
01C5001JF-ND
NTC Thermistors 01C5001JF-ND
NTC Thermistor 5k Bead

NTC Thermistor 5k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 47M0438 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
47M0438
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 47M0438
NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):4875K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):4875K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 01C5001JF-ND 47M0438
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details