Vishay Precision Group NTC Thermistors 01C3001JF

Description
NTC Thermistor 3k Bead
Request a Quote Datasheet
Description
NTC Thermistor 3k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-01C3001JF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-01C3001JF-ND
NTC Thermistors 56-01C3001JF-ND
NTC Thermistor 3k Bead

NTC Thermistor 3k Bead

Buy Now Datasheet
Ntc Thermistor, 3Kohm; Zero Power Resistance At 25°C Vishay - 41K9362 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3Kohm; Zero Power Resistance At 25°C Vishay
41K9362
Ntc Thermistor, 3Kohm; Zero Power Resistance At 25°C Vishay 41K9362
NTC THERMISTOR, 3KOHM; Zero Power Resistance at 25°C:3kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; R/T Curve:1RoHS Compliant: Yes

NTC THERMISTOR, 3KOHM; Zero Power Resistance at 25°C:3kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; R/T Curve:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-01C3001JF-ND 41K9362
Product Name NTC Thermistors Ntc Thermistor, 3Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors Sensor; Zero Power Resistance At 25°C Betatherm - 23M8118 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 100000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details